DIN EN ISO 15027-1

Immersion suits - Part 1: Constant wear suits, requirements including safety (ISO 15027-1:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2013
Status: active
Page Count: 27
ICS Code (Protective clothing): 13.340.10
scope:

This part of ISO 15027 specifies performance and safety requirements for constant wear immersion suits for work and leisure activities to protect the body of a user against the effects of cold water immersion, such as cold shock and hypothermia.

It is applicable for dry and wet constant wear immersion suits.

Abandonment suits are not covered by this part of ISO 15027. Requirements for abandonment suits are given in ISO 15027-2:2012. Test methods for immersion suits are given in ISO 15027-3:2012.

Document History

June 1, 2023
Immersion suits - Part 1: Constant wear suits, requirements including safety (ISO/DIS 15027-1:2023); German and English version prEN ISO 15027-1:2023
A description is not available for this item.
DIN EN ISO 15027-1
March 1, 2013
Immersion suits - Part 1: Constant wear suits, requirements including safety (ISO 15027-1:2012)
This part of ISO 15027 specifies performance and safety requirements for constant wear immersion suits for work and leisure activities to protect the body of a user against the effects of cold water...
June 1, 2002
Immersion suits - Part 1: Constant wear suits, requirements including safety (ISO 15027-1:2002)
A description is not available for this item.

References

Advertisement