DIN EN 13164

Thermal insulation products for buildings - Factory made extruded polystyrene foam (XPS) products - Specification

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2013
Status: inactive
Page Count: 50
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factory made products of extruded polystyrene foam, with or without facings or coatings, which are used for thermal insulation of buildings. The products are manufactured in the form of boards which are also available with special edge and surface treatment (tongue & grooves, shiplap etc.).

Products covered by this standard are also used in prefabricated thermal insulating systems and composite panels; the performance of systems incorporating these products is not covered.

The standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application are to be found in regulations or non-conflicting standards.

Products with a declared thermal resistance lower than 0,25 m²⋅K/W or a declared thermal conductivity greater than 0,060 W/(m⋅K) at 10 °C are not covered by this standard.

This standard does not cover in situ insulation products, nor products intended to be used for the insulation of building equipment and industrial installations (covered by EN 14307), or civil engineering applications (covered by EN 14934).

Document History

September 1, 2018
Thermal insulation products for buildings - Factory made extruded polystyrene foam (XPS) products - Specification; German and English version EN 13164:2012+A1:2015/prA2:2018
A description is not available for this item.
April 1, 2015
Thermal insulation products for buildings - Factory made extruded polystyrene foam (XPS) products - Specification (includes Amendment A1:2015)
This European Standard specifies the requirements for factory made products of extruded polystyrene foam, with or without facings or coatings, which are used for thermal insulation of buildings. The...
DIN EN 13164
March 1, 2013
Thermal insulation products for buildings - Factory made extruded polystyrene foam (XPS) products - Specification
This European Standard specifies the requirements for factory made products of extruded polystyrene foam, with or without facings or coatings, which are used for thermal insulation of buildings. The...
February 1, 2009
Thermal insulation products for buildings - Factory made products of extruded polystyrene foam (XPS) - Specification
A description is not available for this item.
June 1, 2006
Thermal insulation products for buildings - Factory made products of extruded polystyrene foam (XPS) - Specification; Corrigenda to DIN EN 13164:2001-10
A description is not available for this item.
October 1, 2001
Thermal insulation products for buildings - Factory made products of extruded polystyrene foam (XPS) - Specification; English version of DIN EN 13164:2001
A description is not available for this item.

References

Advertisement