DIN EN ISO 13944
Lubricated metal-powder mixes - Determination of lubricant content - Soxhlet extraction method (ISO 13944:2012)
active, Most Current
Buy Now
Organization: | DIN |
Publication Date: | 1 March 2013 |
Status: | active |
Page Count: | 9 |
ICS Code (Powder metallurgy): | 77.160 |
scope:
This International Standard specifies a method for the determination of the lubricant content of a powder mix. The method is also suitable for preparing samples for measuring the content of elements, e.g. graphite and oxygen, the determination of which is interfered with by the presence of a lubricant.
A condition of the application of the method is that a suitable solvent for the lubricant concerned is known and available.
Document History
DIN EN ISO 13944
March 1, 2013
Lubricated metal-powder mixes - Determination of lubricant content - Soxhlet extraction method (ISO 13944:2012)
This International Standard specifies a method for the determination of the lubricant content of a powder mix. The method is also suitable for preparing samples for measuring the content of elements,...
June 1, 2006
Lubricated metal-powder mixes - Determination of lubricant content - Modified Soxhlet extraction method (ISO 13944:1996)
A description is not available for this item.