GMW16924

Interior Low Emission Polyoxymethylene Copolymer, UV Stabilized, and Heat Stabilized

inactive
Buy Now
Organization: GMW
Publication Date: 1 February 2013
Status: inactive
Page Count: 5
scope:

Material Description. Polyoxymethylene copolymer designed to meet the global emission requirements for interior materials.

Symbols. All plastic parts must have legible plastic compound identification symbol per GMW3116 and ISO 11469 requirements. Mark must appear on the surface and must not affect form, fit, or function. 

Typical Applications. Parts located within the refreshable air space of the vehicle interior. 

Remarks. Not applicable. 

Types. The following types apply to this specification:

• C1 - low melt flow

• C2 - medium low melt flow

• C3 - medium high flow

• C4 - high melt flow

Document History

November 1, 2018
Interior Low Emission Polyoxymethylene Copolymer, UV Stabilized, and Heat Stabilized
Material Description. This specification describes low emission, heat stabilized, ultraviolet (UV) stabilized polyoxymethylene (acetal) copolymer which is used in injected form for molded interior...
GMW16924
February 1, 2013
Interior Low Emission Polyoxymethylene Copolymer, UV Stabilized, and Heat Stabilized
Material Description. Polyoxymethylene copolymer designed to meet the global emission requirements for interior materials. Symbols. All plastic parts must have legible plastic compound...

References

Advertisement