GMNA - 9986394

Conductive Prep Coat for Plastics, Waterborne

inactive
Buy Now
Organization: GMNA
Publication Date: 1 February 2013
Status: inactive
Page Count: 4
scope:

This specification covers the requirements for a waterborne, conductive preparation (prep) coat for nonconductive plastic substrates that normally do not require a primer for intercoat adhesion or ultraviolet (UV) protection (e.g., Acrylonitrile Butadiene Styrene (ABS), Acrylonitrile Butadiene Styrene plus Polycarbonate (ABS+PC), Thermoplastic Polyurethane (TPU)).

Material Description. This conductive prep coat is part of a total painted product system and must meet requirements set forth in the specifications for other materials with which it is used. This specification shall be used in conjunction with the Approved Paint on Plastics System (APOPS) (GMW14797), a section of the Materials Specification file (MATSPC) which lists approved substrate, cleaning, priming and topcoat combinations. Specified herein are material requirements per the GM Vehicle Systems-Paint Materials and Facilities Department. These specifications are used to verify that the materials have been processed to produce a finished product of quality consistent with that proven in initial qualification testing.

Symbols. Not applicable.

Typical Applications. Typical applications may include painted exterior grilles or mirror housing where a conductive prep coat can help improve film build and color uniformity of the topcoat system.

Document History

April 1, 2023
Conductive Prep Coat for Plastics, Waterborne
This specification covers the requirements for a waterborne, conductive preparation (prep) coat for non-conductive plastic substrates that normally do not require a primer for intercoat adhesion or...
March 1, 2019
Conductive Prep Coat for Plastics, Waterborne
This specification covers the requirements for a waterborne, conductive preparation (prep) coat for nonconductive plastic substrates that normally do not require a primer for intercoat adhesion or...
9986394
February 1, 2013
Conductive Prep Coat for Plastics, Waterborne
This specification covers the requirements for a waterborne, conductive preparation (prep) coat for nonconductive plastic substrates that normally do not require a primer for intercoat adhesion or...
Advertisement