CEN - EN 2849

Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 90 IRHD

active, Most Current
Organization: CEN
Publication Date: 1 February 2013
Status: active
Page Count: 10
ICS Code (Rubber and plastics): 49.025.40
scope:

This European Standard specifies the properties of acrylonitrile-butadiene rubber (NBR) 1), fuel and synthetic oil resistant, hardness 90 IRHD, for aerospace applications.

1) Symbol as per ISO 1629.

Document History

EN 2849
February 1, 2013
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 90 IRHD
This European Standard specifies the properties of acrylonitrile-butadiene rubber (NBR) 1), fuel and synthetic oil resistant, hardness 90 IRHD, for aerospace applications. 1) Symbol as per ISO 1629.

References

Advertisement