IEEE C93.4
Power-Line Carrier Line-Tuning Equipment (30 kHz to 500 kHz) Associated with Power Transmission Lines
| Organization: | IEEE |
| Publication Date: | 5 December 2012 |
| Status: | active |
| Page Count: | 67 |
scope:
This standard applies to power-line carrier (PLC) line-tuning
equipment connected between the coupling capacitors and PLC
transmitter/receiver
Purpose
This standard is vital to the application of PLC systems (30 kHz to 500 kHz) on all transmission lines. PLC systems are used for protection systems and other communications. The line tuner is the part of the system that allows the carrier signal to reach the power line with the minimum of loss. Requirements will be established so that the types of tuners and their interaction with the power system are known and performance can be predicted.
Document History