DS/IEC 684-3-100/105

Specification of flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 100 to 105: Extruded PVC sleeving

inactive, Most Current
Organization: DS
Publication Date: 2 July 1990
Status: inactive
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

The standard deals with flexible insulating sleeving with extruded PVC sleeving: - sheet 100: general purpose grade, - sheet 101: high temperature grade, - sheet 102: low temperature grade, - sheet 103: general purpose grade, unilateral tolerances, - sheet 104: high temperature grade, unilateral tolerances, - sheet 105: low temperature grade, unilateral tolerances.

Document History

DS/IEC 684-3-100/105
July 2, 1990
Specification of flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 100 to 105: Extruded PVC sleeving
The standard deals with flexible insulating sleeving with extruded PVC sleeving: - sheet 100: general purpose grade, - sheet 101: high temperature grade, - sheet 102: low temperature grade, - sheet...

References

Advertisement