ETSI - ES 201 873-6
Methods for Testing and Specification (MTS); The Testing and Test Control Notation version 3; Part 6: TTCN-3 Control Interface (TCI)
| Organization: | ETSI |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 340 |
scope:
The present document specifies the control interfaces for TTCN-3 test system implementations. The TTCN-3 Control Interfaces provide a standardized adaptation for management, test component handling and encoding/decoding of a test system to a particular test platform. The present document defines the interfaces as a set of operations independent of a target language.
The interfaces are defined to be compatible with the TTCN-3 standard (see clause 2). The interface definition uses the CORBA Interface Definition Language (IDL) to specify the TCI completely. Clauses 8, 9, and 9.7 present language mappings for this abstract specification to the target languages Java™, ANSI C, and C++. A summary of the IDL-based interface specification is provided in annex A.
Document History