ISO 21180

Light conveyor belts - Determination of the maximum tensile strength

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2013
Status: active
Page Count: 12
ICS Code (Components for conveyors): 53.040.20
scope:

This International Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts, according to ISO 21183-1, or of other conveyor belts where ISO 283 is not applicable.

Document History

ISO 21180
February 15, 2013
Light conveyor belts - Determination of the maximum tensile strength
This International Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts, according to ISO 21183-1, or of other conveyor belts where ISO 283...
November 1, 2005
Light conveyor belts - Determination of the maximum tensile strength
A description is not available for this item.

References

Advertisement