ISO 18754

Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of density and apparent porosity

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 2013
Status: inactive
Page Count: 12
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard specifies methods for the determination of the apparent solid density, bulk density, apparent density and geometric bulk density of fine ceramics.

NOTE These methods are not appropriate for the determination of an apparent porosity greater than 10% For materials with higher porosity, the accuracy of the measurement may not be satisfactory. The method may also not give a satisfactory open porosity result if it is less than 0,5%

Document History

April 1, 2020
Fine ceramics (advanced ceramics, advanced technical ceramics) — Determination of density and apparent porosity
This document specifies methods for the determination of the apparent solid density, bulk density, apparent porosity and geometric bulk density of fine ceramics, including all ceramic matrix...
ISO 18754
March 1, 2013
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of density and apparent porosity
This International Standard specifies methods for the determination of the apparent solid density, bulk density, apparent density and geometric bulk density of fine ceramics. NOTE These methods are...
August 1, 2003
Fine ceramics (advanced ceramics, advanced technical ceramics) Determination of density and apparent porosity
A description is not available for this item.

References

Advertisement