ISO 15874-3

Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 3: Fittings

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2013
Status: active
Page Count: 22
ICS Code (Plastics fittings): 23.040.45
ICS Code (Water supply systems): 91.140.60
scope:

This part of ISO 15874 specifies the characteristics of fittings for polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water, whether or not intended for human consumption (domestic systems) and for heating systems under design pressures and temperatures according to the class of application (see ISO 15874-1:2013, Table 1).

It covers a range of service conditions (application classes) and design pressure classes. For values of TD, Tmax and Tmal in excess of those in Table 1 of ISO 15874-1:2013 do not apply.

NOTE It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes.

It also specifies the parameters for the test methods referred to in this part of ISO 15874.

In conjunction with the other parts of ISO 15874, this part of ISO 15874 is applicable to fittings made from PP and to fittings made from other materials which are intended to be fitted to pipes conforming to ISO 15874-2 for hot and cold water installations, whereby the joints conform to the requirements of ISO 15874-5.

This part of ISO 15874 is applicable to fittings of the following types:

- socket fusion fittings;

- electro fusion fittings;

- mechanical fittings;

- fittings with incorporated inserts.

It is also applicable to fittings made from alternative materials which when fitted to pipes conforming to ISO 15874-2, conform to the requirements of ISO 15874-5.

Document History

October 1, 2021
Plastics piping systems for hot and cold water installations — Polypropylene (PP) — Part 3: Fittings AMENDMENT 2
A description is not available for this item.
July 1, 2018
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 3: Fittings AMENDMENT 1
A description is not available for this item.
ISO 15874-3
February 15, 2013
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 3: Fittings
This part of ISO 15874 specifies the characteristics of fittings for polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of...
December 1, 2003
Plastics piping systems for hot and cold water installations Polypropylene (PP) Part 3: Fittings
A description is not available for this item.

References

Advertisement