ISO 18907
Imaging materials - Photographic films and papers - Wedge test for brittleness
| Organization: | ISO |
| Publication Date: | 1 February 2013 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Photographic paper, films and plates. Cartridges): | 37.040.20 |
scope:
This International Standard specifies a method for determining and expressing quantitatively the brittleness of photographic film and papers. It does not, however, specify a universal brittleness test for all types of stress encountered for which special tests can be required to correctly rate the material for brittleness.
The method is applicable to films with or without a gelatin backing and to fibre-based or resin-coated (RC) photographic papers. It may also be applied to either raw or processed materials although the brittleness level can be quite different after processing from that before processing.
Document History