DS/ISO/IEC 19794-4

Information technology - Biometric data interchange formats - Part 4: Finger image data

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 January 2013
Status: active
Page Count: 102
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 19794 specifies a data record interchange format for storing, recording, and transmitting the information from one or more finger or palm image areas. This can be used for the exchange and comparison of finger image data. It defines the content, format, and units of measurement for the exchange of finger image data that may be used for enrolment, verification, or identification of a subject. The information consists of a variety of mandatory and optional items, including scanning parameters, compressed or uncompressed images and vendor-specific information. This information is intended for interchange among organizations that rely on automated devices and systems for identification or verification purposes based on the information from finger image areas. Information compiled and formatted in accordance with this part of ISO/IEC 19794 can be recorded on machine-readable media or may be transmitted by data communication facilities.

Document History

December 3, 2015
Information technology - Biometric data interchange formats - Part 4: Finger image data - AMENDMENT 2: XML encoding and clarification of defects
SCOPE IN PDF
DS/ISO/IEC 19794-4
January 25, 2013
Information technology - Biometric data interchange formats - Part 4: Finger image data
This part of ISO/IEC 19794 specifies a data record interchange format for storing, recording, and transmitting the information from one or more finger or palm image areas. This can be used for the...
January 25, 2013
Information technology - Biometric data interchange formats - Part 4: Finger image data
This part of ISO/IEC 19794 specifies a data record interchange format for storing, recording, and transmitting the information from one or more finger or palm image areas. This can be used for the...
January 16, 2006
Information technology - Biometric data interchange format - Part 4: Finger image data
ISO/IEC 19794-4:2005 specifies a data record interchange format for storing, recording, and transmitting the information from one or more finger or palm image areas within an ISO/IEC 19785-1 CBEFF...
XML encoding and clarification of defects
This part of ISO/IEC 19794 specifies a data record interchange format for storing, recording, and transmitting the information from one or more finger or palm image areas. This can be used for the...
XML encoding
A description is not available for this item.
Advertisement