ETSI - TS 102 490
Electromagnetic compatibility and Radio spectrum Matters (ERM); Peer-to-Peer Digital Private Mobile Radio using FDMA with a channel spacing of 6,25 kHz with e.r.p. of up to 500 mW
| Organization: | ETSI |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 66 |
scope:
The present document covers digital private mobile radio equipment operating in peer-to- peer mode only.
The equipment is based on FDMA with channel spacing of 6,25 kHz supporting voice and data applications.
It covers only hand portable equipment complying with EN 301 166-2 [1] and having an integral antenna.
This equipment is for use:
i) In accordance with ECC/DEC/(05)12 [i.1] on harmonized frequencies, technical characteristics, exemption from individual licensing and free carriage and use of digital PMR 446 applications operating in the frequency band 446,100 MHz to 446,200 MHz.
NOTE 1: The technical requirements for Digital PMR 446 included in ECC/DEC/(05)12 [2] are: operation in the frequency range 446,100 MHz to 446,200 MHz, maximum e.r.p. of 500 mW, and a maximum transmitter time-out-time of 180 seconds.
ii) In the frequency band 149,01875 MHz to 149,11875 MHz under exemption from individual licensing.
NOTE 2: These requirements are: maximum e.r.p.of 500 mW, and a maximum transmitter time-out-time of 180 seconds.
Document History