ASME/BPVC - 1747

1747 Requirements for Martensitic Stainless Steel Forgings with 13% Chromium and 4% Nickel Section III, Division 1, Class 1, 2, 3 and CS Construction

inactive, Most Current
Organization: ASME/BPVC
Publication Date: 1 July 1974
Status: inactive
Page Count: 2

Document History

1747
July 1, 1974
1747 Requirements for Martensitic Stainless Steel Forgings with 13% Chromium and 4% Nickel Section III, Division 1, Class 1, 2, 3 and CS Construction
A description is not available for this item.
Advertisement