BSI - BS EN 4631

Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De Less than or equal to 200 mm - 900 MPa Less than or equal to Rm Less than or equal to 1 050 MPa

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 March 2013
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10

Document History

June 23, 2021
Draft BS EN 4631 Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bars - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
A description is not available for this item.
April 24, 2019
Draft BS EN 4631 Aerospace series — Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Bar — De ≤ 200 mm — 1 150 MPa ≤ Rm ≤ 1 300 MPa
A description is not available for this item.
BS EN 4631
March 31, 2013
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De Less than or equal to 200 mm - 900 MPa Less than or equal to Rm Less than or equal to 1 050 MPa
A description is not available for this item.
August 29, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De Less than or equal to 200 mm - 900 MPa Less than or equal to Rm Less than or equal to 1 050 MPa
A description is not available for this item.

References

Advertisement