CEN - EN 3698
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Low temperature resistant - Hardness 70 IRHD
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 February 2013 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Rubber and plastics): | 49.025.40 |
scope:
This European Standard specifies the properties of
acrylonitrile-butadi
1) Symbol as per ISO 1629.
Document History
EN 3698
February 1, 2013
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Low temperature resistant - Hardness 70 IRHD
This European Standard specifies the properties of acrylonitrile-butadiene rubber (NBR) 1), low temperature resistant, hardness 70 IRHD, for aerospace applications.
1) Symbol as per ISO 1629.