NPFC - MIL-PRF-19500/663

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7431, 2N7432, AND 2N7433, JANTXVR, F, G, AND H; AND JANSR, F, G, AND H

inactive
Buy Now
Organization: NPFC
Publication Date: 23 February 2013
Status: inactive
Page Count: 22
scope:

This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device type specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See JANHC and JANKC die versions.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

August 23, 2022
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, N-CHANNEL, SILICON, TYPES 2N7431, 2N7432, AND 2N7433, JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
Scope. This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels...
July 14, 2017
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, N-CHANNEL, SILICON, TYPES 2N7431, 2N7432, AND 2N7433, JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
June 21, 2013
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7431, 2N7432, AND 2N7433, JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device...
MIL-PRF-19500/663
February 23, 2013
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7431, 2N7432, AND 2N7433, JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device...
June 27, 2007
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7431, 2N7432, AND 2N7433, JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
April 21, 2006
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7431, 2N7432, AND 2N7433, JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
December 10, 2004
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7431, 2N7432, AND 2N7433, JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
November 5, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7431, 2N7432, AND 2N7433, JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
March 19, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7431, 2N7432, AND 2N7433 JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
A description is not available for this item.
June 12, 1998
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7431, 2N7432, AND 2N7433 JANTXVR, F, G, AND H; AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...

References

Advertisement