ISO 11843-6

Capability of detection - Part 6: Methodology for the determination of the critical value and the minimum detectable value in Poisson distributed measurements by normal approximations

inactive
Buy Now
Organization: ISO
Publication Date: 15 March 2013
Status: inactive
Page Count: 28
ICS Code (Application of statistical methods): 03.120.30
ICS Code (Metrology and measurement in general): 17.020
scope:

This part of ISO 11843 presents methods for determining the critical value of the response variable and the minimum detectable value in Poisson distribution measurements. It is applicable when variations in both the background noise and the signal are describable by the Poisson distribution. The conventional approximation is used to approximate the Poisson distribution by the normal distribution consistent with ISO 11843-3 and ISO 11843-4.

The accuracy of the normal approximations as compared to the exact Poisson distribution is discussed in Annex C.

Document History

February 1, 2019
Capability of detection — Part 6: Methodology for the determination of the critical value and the minimum detectable value in Poisson distributed measurements by normal approximations
This document presents methods for determining the critical value of the response variable and the minimum detectable value in Poisson distribution measurements. It is applicable when variations in...
March 15, 2013
Capability of detection - Part 6: Methodology for the determination of the critical value and the minimum detectable value in Poisson distributed measurements by normal approximations
This part of ISO 11843 presents methods for determining the critical value of the response variable and the minimum detectable value in Poisson distribution measurements. It is applicable when...
ISO 11843-6
March 15, 2013
Capability of detection - Part 6: Methodology for the determination of the critical value and the minimum detectable value in Poisson distributed measurements by normal approximations
This part of ISO 11843 presents methods for determining the critical value of the response variable and the minimum detectable value in Poisson distribution measurements. It is applicable when...

References

Advertisement