ISO 16049-1

Air cargo equipment - Restraint straps - Part 1: Design criteria and testing methods

inactive
Buy Now
Organization: ISO
Publication Date: 15 March 2013
Status: inactive
Page Count: 26
ICS Code (Cargo equipment): 49.120
scope:

This part of ISO 16049 specifies the design criteria and testing methods adequate to guarantee the ultimate load and operational dependability of cargo restraint strap assemblies with a typical rated ultimate tension load capability of 22 250 N (5 000 lbf), as used by the airline industry in order to restrain on board civil transport aircraft during flight:

a) cargo loaded and tied down onto airworthiness approved air cargo pallets, themselves restrained into aircraft lower deck, main deck or upper deck cargo systems and meeting the requirements of ISO 8097 (NAS 3610) or ISO/PAS 21100, or

b) non-unitized individual pieces of cargo, or pieces of cargo placed onto an unrestrained ("floating") pallet into either lower deck, main deck or upper deck containerized cargo compartments of an aircraft.

The same restraint strap assemblies can also be used in other applications such as:

c) non-containerized (bulk loaded) baggage and cargo compartments,

d) to ensure cargo restraint inside an airworthiness approved air cargo container.

NOTE The ultimate loads allowable on the attachment points available in most aircraft bulk compartments and inside most air cargo containers are significantly lower than 22 250 N (5 000 lbf). This results in the restraint arrangement's ultimate load capability being dictated by the weakest element, i.e. the attachment points. Typical 22 250 N ultimate load restraint straps will therefore be in excess of the requirements for such applications.

Compliance with this part of ISO 16049 provides one means of cargo restraint straps airworthiness approval

Document History

January 1, 2020
Air cargo equipment — Restraint straps — Part 1: Design criteria and testing methods
This document specifies the design criteria and testing methods adequate to guarantee the ultimate load and operational dependability of cargo restraint strap assemblies with a typical 22 250 N (5...
ISO 16049-1
March 15, 2013
Air cargo equipment - Restraint straps - Part 1: Design criteria and testing methods
This part of ISO 16049 specifies the design criteria and testing methods adequate to guarantee the ultimate load and operational dependability of cargo restraint strap assemblies with a typical rated...
July 15, 2001
Air Cargo Equipment - Restraint Straps - Part 1: Design Criteria and Testing Methods
A description is not available for this item.

References

Advertisement