SNV - SN EN 943-1

Protective clothing against liquid and gaseous chemicals, including liquid aerosols and solid particles - Part 1: Performance requirements for ventilated and non-ventilated "gas-tight" (Type 1) and "non-gas-tight" (Type 2) chemical protective suits

inactive
Organization: SNV
Publication Date: 1 September 2002
Status: inactive
Page Count: 37
ICS Code (Protective clothing): 13.340.10
scope:

This European Standard specifies the minimum requirements, test methods, marking and information supplied by the manufacturer for the following ventilated and non-ventilated limited use and re-usable chemical protective suits, including component parts such as gloves and boots which can be specified elsewhere.

Type 1 - "gas-tight" chemical protective suit

Type 1a - "gas-tight" chemical protective suit with a breathable air supply independent of the ambient atmosphere, e.g. a self-contained open-circuit compressed air breathing apparatus, worn inside the chemical protective suit.

Type 1b - "gas-tight" chemical protective suit with a breathable air supply, e.g. a self-contained opencircuit compressed air breathing apparatus, worn outside the chemical protective suit.

NOTE As chemical protective suits are used with respiratory devices, special attention should be given to the adequate selection of respiratory protective equipment. The limiting factors for the use of respirator filters (e.g. oxygen deficiency) should be taken into consideration.

Type 1c - "gas-tight" chemical protective suit with breathable air providing positive pressure, e.g. air lines.

Type 2 -"non-gas tight" chemical protective suit

"Non-gas-tight" chemical protective suit with breathable air providing positive pressure.

Specifications for total inward leakage test see annex A.

Specifications for test methods and performance classification for materials, seams, joins and assemblages see annex B.

Specifications for glass paper and glass cloth see annex C.

Document History

October 1, 2019
Protective clothing against dangerous solid, liquid and gaseous chemicals, including liquid and solid aerosols - Part 1: Performance requirements for Type 1 (gas-tight) chemical protective suits
A description is not available for this item.
November 1, 2015
Protective clothing against dangerous solid, liquid and gaseous chemicals, including liquid and solid aerosols - Part 1: Performance equirements for Type 1 (gas-tight) chemical protective suits
A description is not available for this item.
SN EN 943-1
September 1, 2002
Protective clothing against liquid and gaseous chemicals, including liquid aerosols and solid particles - Part 1: Performance requirements for ventilated and non-ventilated "gas-tight" (Type 1) and "non-gas-tight" (Type 2) chemical protective suits
This European Standard specifies the minimum requirements, test methods, marking and information supplied by the manufacturer for the following ventilated and non-ventilated limited use and re-usable...

References

Advertisement