SNV - SN EN ISO 15027-2
Immersion suits - Part 2: Abandonment suits, requirements including safety
inactive
| Organization: | SNV |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This standard specifies the requirements for the construction, performance and safety and the test methods for immersion suits.
This part of the standard is applicable to the requirements for abandonment suits.
For the requirements of constant wear suits see EN ISO 15027-1 and for the test methods see EN ISO 15027-3.
Document History
January 1, 2013
Immersion suits - Part 2: Abandonment suits, requirements including safety
This part of ISO 15027 specifies performance and safety requirements for abandonment suits in emergency situations in work and leisure activities to protect the body of a user against the effects of...
SN EN ISO 15027-2
March 1, 2002
Immersion suits - Part 2: Abandonment suits, requirements including safety
This standard specifies the requirements for the construction, performance and safety and the test methods for immersion suits.
This part of the standard is applicable to the requirements for...