SNV - SN EN 381-9

Protective clothing for users of hand-held chain saws - Part 9: Requirements for chain saw protective gaiters

inactive, Most Current
Organization: SNV
Publication Date: 1 January 1997
Status: inactive
Page Count: 9
ICS Code (Protective clothing): 13.340.10
scope:

This European Standard specifies requirements to be used to assess the resistance of gaiters to cutting by hand-held saws and other properties. A requirement for the strength of underfoot straps of gaiters is also included.

This European Standard is applicable to gaiters used together with safety footwear according to EN 345:1992 and EN 345:1992/A1 with a metallic toecap, because gaiters offer only partial protection against chain saw cutting.

Gaiters according to this European Standard are not intended for use in situations where there is a significant risk of tripping such as tree climbing or in forests.

The test methods associated with the requirements in this European Standard are given in EN 381-8.

Document History

SN EN 381-9
January 1, 1997
Protective clothing for users of hand-held chain saws - Part 9: Requirements for chain saw protective gaiters
This European Standard specifies requirements to be used to assess the resistance of gaiters to cutting by hand-held saws and other properties. A requirement for the strength of underfoot straps of...

References

Advertisement