SNV - SN EN 348

Protective clothing; test method: determination of behaviour of materials on impact of small splashes of molten metal

active, Most Current
Organization: SNV
Publication Date: 1 September 1992
Status: active
Page Count: 14
ICS Code (Protective equipment): 13.340
scope:

This European Standard specifies a test method designed to evaluate the behaviour of materials used for protective clothing when such materials are struck by small liquid metal splashes, especially, when molten steel particles are projected against the material.

It applies to any pliable material, or assembly of materials, designed to protect workers against small splashes of molten metal.

The results obtained by this method enable the behaviour of different materials which have undergone this test under standardized conditions be be compared. They do not permit conclusions with respect to contacts with large splashes of molten cast iron or other metal to be drawn, neither will they allow the behaviour of complete garments under industrial conditions to be predicted.

Document History

SN EN 348
September 1, 1992
Protective clothing; test method: determination of behaviour of materials on impact of small splashes of molten metal
This European Standard specifies a test method designed to evaluate the behaviour of materials used for protective clothing when such materials are struck by small liquid metal splashes, especially,...

References

Advertisement