SNV - SN EN 13274-1

Respiratory protective devices - Methods of test - Part 1: Determination of inward leckage and total inward leckage

active, Most Current
Organization: SNV
Publication Date: 1 March 2001
Status: active
Page Count: 31
ICS Code (Respiratory protective devices): 13.340.30
scope:

This European Standard specifies the general procedure for determining:

a) the inward leakage of facepieces or

b) inward leakage of respiratory protective devices (RPD), which is the total inward leakage excluding any filter penetration or

c) total inward leakage of respiratory protective devices.

Device preparation, selection of test subjects, test procedure and the method of calculation of leakage are included. Two methods are described, one using an aerosol (sodium chloride aerosol) and one using a gas (sulfur hexafluoride).

Document History

SN EN 13274-1
March 1, 2001
Respiratory protective devices - Methods of test - Part 1: Determination of inward leckage and total inward leckage
This European Standard specifies the general procedure for determining: a) the inward leakage of facepieces or b) inward leakage of respiratory protective devices (RPD), which is the total inward...

References

Advertisement