SNV - SN EN 367

Protective clothing; protection against heat and fire; method of determining heat transmission on exposure to flame

inactive, Most Current
Organization: SNV
Publication Date: 1 October 1992
Status: inactive
Page Count: 20
ICS Code (Protective equipment): 13.340
scope:

This European Standard specifies a method for comparing the heat transmission through materials assemblies used in protective clothing. Materials are ranked by calculation of a Heat Transfer Index, which is an indication of the relative protection under the specified test conditions. The Heat Transfer Index should not be taken as a measure of the protection time given by the tested materials under actual use conditions.

Document History

SN EN 367
October 1, 1992
Protective clothing; protection against heat and fire; method of determining heat transmission on exposure to flame
This European Standard specifies a method for comparing the heat transmission through materials assemblies used in protective clothing. Materials are ranked by calculation of a Heat Transfer Index,...

References

Advertisement