DS/EN 14992

Precast concrete products - Wall elements

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 December 2012
Status: active
Page Count: 78
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard applies to prefabricated walls, made of normal weight or lightweight concrete with dense structure. Also fibre reinforced concrete (steel, polymer or other fibres covered by European standards) may be used. These wall elements may have external wall functions (see 3.11) or not, have facing functions (see 3.12) or not or have a combination of these functions. External wall functions could be: - thermal insulation (see 3.11.1); - sound insulation (see 3.11.2); - hygrometric control (see 3.11.3); or a combination of these. They may be plain, reinforced or prestressed. They may be loadbearing or not. These include: - solid walls; - composite walls; - sandwich walls; - lightened walls; - claddings. The wall element may also work as a column or beam.

Document History

DS/EN 14992
December 21, 2012
Precast concrete products - Wall elements
This European Standard applies to prefabricated walls, made of normal weight or lightweight concrete with dense structure. Also fibre reinforced concrete (steel, polymer or other fibres covered by...
August 15, 2012
Precast concrete products - Wall elements
This European Standard applies to prefabricated walls, made of normal weight or lightweight concrete with dense structure. Also fibre reinforced concrete (steel, polymer or other fibres covered by...
May 26, 2008
Precast concrete products - Wall elements
This European Standard applies to prefabricated walls, made of normal weight or lightweight concrete with dense structure. They may have external wall functions (see 3.11) or not, have facing...
June 14, 2007
Precast concrete products - Wall elements
This European Standard applies to prefabricated walls, made of normal weight or lightweight concrete with dense structure. They may have external wall functions (see 3.11) or not, have facing...
Precast concrete products - Wall elements
Amendments to include fiber reinforced concrete in the scope and to define which elements are under attestation of conformity systems 2+ and 4
Advertisement