DSF/EN 301 489-34 V1.4.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 34: Specific conditions for External Power Supply (EPS) for mobile phones
| Organization: | DS |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document contains the Specific ElectroMagnetic Compatibility (EMC) requirements for the common external power supply (EPS) for use with data-enabled mobile telephones as described in EN 62684 [16] and M/455 [i.5]. Product dependent arrangements necessary to perform the EMC tests on dedicated types of radio communications equipment, and the assessment of test results, are detailed in the appropriate product related parts of EN 301 489 [i.7]. In case of differences (for instance concerning special conditions, definitions and abbreviations) between the present document and EN 301 489-1 [1], the provisions of the present document take precedence. The environment classification and the emission and immunity requirements used in the present document are as stated in EN 301 489-1 [1], except for any special conditions included in the present document.
Document History