DSF/EN 62127-3/FprA1

Ultrasonics - Hydrophones -- Part 3: Properties of hydrophones for ultrasonic fields up to 40 MHz

pending
Organization: DS
Status: pending
Page Count: 6
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 62127 specifies relevant hydrophone characteristics.This standard is applicable to:- hydrophones employing piezoelectric sensor elements, designed to measure the pulsed and continuous wave ultrasonic fields generated by ultrasonic equipment;- hydrophones used for measurements made in water;- hydrophones with or without an associated pre-amplifier.IEC 62127-1, IEC 62127-2 and IEC 62127-3 are being published simultaneously. Together these cancel and replace IEC 60866:1987, IEC 61101:1991, IEC 61102:1991, IEC 61220:1993 and IEC 62092:2001.

Document History

September 17, 2013
Ultrasonics - Hydrophones - Part 3: Properties of hydrophones for ultrasonic fields up to 40 MHz
This part of IEC 62127 specifies relevant hydrophone characteristics.This standard is applicable to:- hydrophones employing piezoelectric sensor elements, designed to measure the pulsed and...
November 26, 2007
Ultrasonics - Hydrophones - Part 3: Properties of hydrophones for ultrasonic fields up to 40 MHz
This International Standard is applicable to: - hydrophones employing piezoelectric sensor elements, designed to measure the pulsed and continuous-wave ultrasonic fields generated by ultrasonic...
November 22, 2006
Ultrasonics - Hydrophones -- Part 3: Properties of hydrophones for ultrasonic fields up to 40 MHz
A description is not available for this item.
DSF/EN 62127-3/FprA1
Ultrasonics - Hydrophones -- Part 3: Properties of hydrophones for ultrasonic fields up to 40 MHz
This part of IEC 62127 specifies relevant hydrophone characteristics.This standard is applicable to:- hydrophones employing piezoelectric sensor elements, designed to measure the pulsed and...
Ultrasonics - Hydrophones - Part 3: Properties of hydrophones for ultrasonic fields up to 40 MHz
This International Standard is applicable to: - hydrophones employing piezoelectric sensor elements, designed to measure the pulsed and continuous-wave ultrasonic fields generated by ultrasonic...
Advertisement