SNV - SN EN 148-3

Respiratory protective devices - Threads for facepieces - Part 3: Thread connection M 45×3

active, Most Current
Organization: SNV
Publication Date: 1 May 1999
Status: active
Page Count: 7
ICS Code (Respiratory protective devices): 13.340.30
scope:

This European Standard is applicable to self-contained compressed air breathing apparatus designed as positive pressure breathing apparatus.

This European Standard specifies a thread connection, M 45 x 3, which may optionally be used for facepieces for positive pressure breathing apparatus.

This European Standard does not apply to negative pressure breathing apparatus, to closed-circuit breathing apparatus or to diving equipment.

Document History

SN EN 148-3
May 1, 1999
Respiratory protective devices - Threads for facepieces - Part 3: Thread connection M 45×3
This European Standard is applicable to self-contained compressed air breathing apparatus designed as positive pressure breathing apparatus. This European Standard specifies a thread connection, M...

References

Advertisement