SNV - SN EN 250

Respiratory equipment - Open-circuit self-contained compressed air diving apparatus - Requirements, testing, marking

inactive
Organization: SNV
Publication Date: 1 March 2000
Status: inactive
Page Count: 30
ICS Code (Respiratory protective devices): 13.340.30
scope:

This European Standard applies to self-contained open-circuit compressed air underwater breathing apparatus and their sub-assemblies.

The object of the requirements and tests set out in this European Standard is to ensure a minimum level of safe operation for apparatus down to a maximum depth of 50 m.

Laboratory and practical performance tests are included for the assessment of compliance with the requirements.

Document History

August 1, 2014
Respiratory equipment - Open-circuit self-contained compressed air diving apparatus - Requirements, testing and marking
A description is not available for this item.
SN EN 250
March 1, 2000
Respiratory equipment - Open-circuit self-contained compressed air diving apparatus - Requirements, testing, marking
This European Standard applies to self-contained open-circuit compressed air underwater breathing apparatus and their sub-assemblies. The object of the requirements and tests set out in this...

References

Advertisement