SNV - SN EN ISO 15027-1
Immersion suits - Part 1: Constant wear suits, requirements including safety
inactive
| Organization: | SNV |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This standard specifies the requirements for the construction, performance, safety and test methods for immersion suits.
This part of the standard is applicable to the requirements of constant wear suits.
For the requirements of abandonment suits see EN ISO 15027-2, for test methods for immersion suits see EN ISO 15027-3.
Document History
January 1, 2013
Immersion suits - Part 1: Constant wear suits, requirements including safety
This part of ISO 15027 specifies performance and safety requirements for constant wear immersion suits for work and leisure activities to protect the body of a user against the effects of cold water...
SN EN ISO 15027-1
March 1, 2002
Immersion suits - Part 1: Constant wear suits, requirements including safety
This standard specifies the requirements for the construction, performance, safety and test methods for immersion suits.
This part of the standard is applicable to the requirements of constant wear...