TIA/EIA-526-14A
OFSTP-14 Optical Power Loss Measurements of Installed Multimode Fiber Cable Plant
inactive
| Organization: | TIA |
| Publication Date: | 1 August 1998 |
| Status: | inactive |
| Page Count: | 21 |
Document History
January 13, 2023
Optical Power Loss Measurement of Installed Multimode Fiber Cable Plant; IEC 61280-4-1 edition 3.1, Fiber Optic Communications Subsystem Test Procedures- Part 4-1: Installed Cable Plant- Multimode Attenuation Measurement
This part of IEC 61280 is applicable to the measurement of attenuation of installed optical fibre cabling plant using multimode optical fibre. This cabling plant can include multimode optical fibres,...
April 1, 2015
Optical Power Loss Measurement of Installed Multimode Fiber Cable Plant; Modification of IEC 61280-4-1 edition 2, Fiber-Optic Communications Subsystem Test Procedures- Part 4-1: Installed Cable Plant-Multimode Attenuation Measurement
This part of IEC 61280-4 is applicable to the measurement of attenuation of installed fibreoptic cabling using multimode fibre, typically in lengths of up to 2 000 m. This cabling can include...
October 1, 2010
Optical Power Loss Measurements of Installed Multimode Fiber Cable Plant; IEC 61280-4-1 edition 2, Fibre-Optic Communications Subsystem Test Procedure- Part 4-1: Installed cable plant- Multimode attenuation measurement
This part of IEC 61280-4 is applicable to the measurement of attenuation of installed fibreoptic cabling using multimode fibre, typically in lengths of up to 2 000 m. This cabling can include...
TIA/EIA-526-14A
August 1, 1998
OFSTP-14 Optical Power Loss Measurements of Installed Multimode Fiber Cable Plant
A description is not available for this item.
August 1, 1998
OFSTP-14 Optical Power Loss Measurements of Installed Multimode Fiber Cable Plant
This procedure can be used to measure the optical loss between any two passively-connected points, including end terminations, of a multimode optical fiber cable plant. The optical fiber cable plant,...
January 1, 1990
OFSTP-14 Optical Power Loss Measurements of Installed Multimode Fiber Cable Plant
A description is not available for this item.