NPFC - DI-SESS-81875
CONFIGURATION MANAGEMENT PLAN (MIL-STD-3046)
| Organization: | NPFC |
| Publication Date: | 28 February 2013 |
| Status: | active |
| Page Count: | 1 |
scope:
Use/Relationship: The Configuration Management (CM) Plan describes the Supplying activities' configuration management program and the methods, procedures, and controls used for effective configuration identification, change control, status accounting, and audits of the total configuration, including hardware, software and firmware. The principle use is to provide the Acquiring activity a basis for review, evaluation and monitoring of the CM program and its proposed components.
This DID contains the format, content and preparation instructions for the data product resulting from the work task specified in the solicitation.
This DID is approved for use by the US Army to support the Army interim standard MIL-STD- 3046, which will be canceled when a suitable non-government standard is developed or until two years from the date of the standard. When MIL-STD-3046 is canceled, this DID will also be canceled.
Document History