IEC 62516-3

Terrestrial digital multimedia broadcasting (T-DMB) receivers – Part 3: Common API

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2013
Status: active
Page Count: 64
ICS Code (Television and radio broadcasting): 33.170
ICS Code (Television receivers): 33.160.25
scope:

This part of IEC 62516 describes the T-DMB common application program interface (API). It provides a software platform that, when combined with the T-DMB O/S, forms a universal interface for application programs. This interface allows application programs to be written in such a way that they run on any T-DMB receiver unit, as described in IEC 62516-1:2009 and IEC 62516-2:2011 regardless of its manufacturer.

This part of IEC 62516 also defines a software environment that allows multiple application programs to be interoperable on a single receiver unit by sharing the fixed resources of the receiver, and it provides a set of interfaces that the T-DMB middleware and the ASIC specific software use.

Document History

IEC 62516-3
March 1, 2013
Terrestrial digital multimedia broadcasting (T-DMB) receivers – Part 3: Common API
This part of IEC 62516 describes the T-DMB common application program interface (API). It provides a software platform that, when combined with the T-DMB O/S, forms a universal interface for...

References

Advertisement