ISO 18436-8
Condition monitoring and diagnostics of machines - Requirements for qualification and assessment of personnel - Part 8: Ultrasound
| Organization: | ISO |
| Publication Date: | 1 March 2013 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
| ICS Code (Management of human resources): | 03.100.30 |
scope:
This part of ISO 18436 specifies the requirements for qualification and assessment of personnel who perform machinery condition monitoring and diagnostics using ultrasound.
A certificate or declaration of conformity to this part of ISO 18436 provides recognition of the qualifications and competence of individuals to perform ultrasound measurements and analysis for machinery condition monitoring using ultrasound equipment. It is possible that this procedure is not applicable to specialized equipment or other specific situations.
This part of ISO 18436 specifies a three-category classification programme that is based on the technical areas delineated herein, consistent with ISO 18436-1 and ISO 18436-3.
Document History