MODUK - DEF STAN 00-27
Acceptable Limits for Exposure to Impulse Noise from Military Weapons, Explosives and Pyrotechnics
inactive
| Organization: | MODUK |
| Publication Date: | 1 July 1985 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This Standard specifies the limits of human exposure to impulse noise and is for use by the Winistry of Defence.
Two limits are described, a preferred limit and a maximum limit, both may be modified by the application of allowances.
Examples of the use of the limits and allowances are included in the Annex.
Document History
May 27, 2015
The Measurement of Impulse Noise from Military Weapons, Explosives and Pyrotechnics; and Selection of Hearing Protection
The purpose of this Standard is to provide guidance on the measurement of impulse noise from MWEP and selection of hearing protection to demonstrate compliance with the requirements of...
June 27, 2005
The Measurement of Impulse Noise from Military Weapons, Explosives and Pyrotechnics
Guidance document "The Measurement of Impulse Noise from Military Weapons, Explosives and Pyrotechnics" has been made available for use in the Ministry of Defence (MOD) following the withdrawal in...
DEF STAN 00-27
July 1, 1985
Acceptable Limits for Exposure to Impulse Noise from Military Weapons, Explosives and Pyrotechnics
This Standard specifies the limits of human exposure to impulse noise and is for use by the Winistry of Defence.
Two limits are described, a preferred limit and a maximum limit, both may be modified...