CEI EN 60384-13

Fixed capacitors for use in electronic equipment Part 13: Sectional specification - Fixed polypropylene film dielectric metal foil d.c. capacitors

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2013
Status: active
Page Count: 34
ICS Code (Paper and plastics capacitors): 31.060.30
scope:

This part of IEC 60384 applies to fixed direct current capacitors, using as dielectric a polypropylene film with electrodes of thin metal foils. The capacitors covered by this standard are intended for use in electronic equipment.

Capacitors for electromagnetic interference suppression are not included, but are covered by IEC 60384-14.

Document History

July 1, 2021
Fixed capacitors for use in electronic equipment Part 13: Sectional specification - Fixed polypropylene film dielectric metal foil DC capacitors
This part of IEC 60384 specifies preferred ratings and characteristics, selects from IEC 60384-1:2016 the appropriate quality assessment procedures, tests and measuring methods, and gives general...
CEI EN 60384-13
February 1, 2013
Fixed capacitors for use in electronic equipment Part 13: Sectional specification - Fixed polypropylene film dielectric metal foil d.c. capacitors
This part of IEC 60384 applies to fixed direct current capacitors, using as dielectric a polypropylene film with electrodes of thin metal foils. The capacitors covered by this standard are intended...
September 1, 2006
Fixed capacitors for use in electronic equipment - Part 13: Sectional specification - Fixed polypropylene film dielectric metal foil d.c. capacitors
La presente Norma fa parte della serie EN 60384 e si applica a condensatori fissi per corrente continua che hanno come dielettrico un film di polipropilene con elettrodi di fogli sottili...

References

Advertisement