CEI EN 62329-3-102
Heat-shrinkable moulded shapes Part 3: Specification requirements for shape dimensions, material requirements and compatibility performance Sheet 102: Heat-shrinkable elastomeric moulded shapes, semi-rigid, material requirements and system performance
| Organization: | CEI |
| Publication Date: | 1 December 2012 |
| Status: | active |
| Page Count: | 18 |
scope:
This sheet of IEC 62329-3 gives the requirements for heat-shrinkable elastomeric moulded shape, semi-rigid material requirements and system performance.
Experience of product performance indicates that this moulded shape material is suitable for inclusion in systems for operation in the following temperature ranges: -75 °C to + 120 °C.
The moulded shapes may be supplied with a pre-coated adhesive.
Refer to the manufacturers/suppli
These moulded shapes are normally supplied in the styles and dimensions given in IEC 62329-3- 100. The colour is normally Black.
Styles and dimensions other than those specifically listed in IEC 62329-3-100 may be available as custom items. These items shall be considered to comply with this standard if they comply with the property requirements listed in Table 1 with the exception of dimensions.
Materials that conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Document History