CEI EN 61755-3-6

Fibre optic connector optical interfaces Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2013
Status: active
Page Count: 8
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Foreword

The text of document 86B/3335/FDIS, future edition 1 of IEC 61755-3-6:2006/A1, prepared by SC 86B, "Fibre optic interconnecting devices and passive components", of IEC/TC 86, "Fibre optics" was submitted to the IEC-CENELEC parallel vote and approved by CENELEC as EN 61755-3- 6:2006/A1:2012.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. CENELEC [and/or CEN] shall not be held responsible for identifying any or all such patent rights.

Document History

CEI EN 61755-3-6
February 1, 2013
Fibre optic connector optical interfaces Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre
Foreword The text of document 86B/3335/FDIS, future edition 1 of IEC 61755-3-6:2006/A1, prepared by SC 86B, "Fibre optic interconnecting devices and passive components", of IEC/TC 86, "Fibre optics"...
June 1, 2007
Fibre optic connector optical interfaces - Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using CuNi-alloy as fibre surrounding material, single mode fibre
Questa Norma definisce i limiti dimensionali e le proprietà materiali dell’interfaccia ottica di ferule cilindriche composite di diametro 2,5 mm e 1,25 mm affinché soddisfino i requisiti per...

References

Advertisement