CEI EN 50464-1

Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV Part 1: General requirements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2012
Status: active
Page Count: 16
ICS Code (Transformers. Reactors): 29.180

Document History

CEI EN 50464-1
December 1, 2012
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV Part 1: General requirements
A description is not available for this item.
November 1, 2007
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2500 kVA with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
La presente Norma tratta i trasformatori da 50 kVA a 2500 kVA destinati alle reti trifase di distribuzione, per servizio continuo all’interno o all’esterno, 50 Hz, immersi in olio minerale, a...
August 1, 2007
Trasformatori trifase per distribuzione immersi in olio a 50 Hz, da 50 kVA a 2500 kVA con tensione massima per il componente non superiore a 36 kV - Parte 1: Prescrizioni generali
La presente Norma tratta i trasformatori da 50 kVA a 2500 kVA destinati alle reti trifase di distribuzione, per servizio continuo all’interno o all’esterno, 50 Hz, immersi in olio minerale, a...

References

Advertisement