CEI EN 60851-6
Winding wires - Test methods Part 6: Thermal properties
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 December 2012 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60851 specifies the following tests:
- Test 9: Heat shock;
- Test 10: Cut-through;
- Test 15: Temperature index;
- Test 21: Loss of mass.
For definitions, general notes on methods of test and the complete series of methods of test for winding wires, see IEC 60851-1.
Document History
CEI EN 60851-6
December 1, 2012
Winding wires - Test methods Part 6: Thermal properties
This part of IEC 60851 specifies the following tests:
- Test 9: Heat shock;
- Test 10: Cut-through;
- Test 15: Temperature index;
- Test 21: Loss of mass.
For definitions, general notes on...
December 1, 1997
Winding wires - Test methods - Part 6: Thermal properties
La presente Parte delle Norme CEI EN 60851 (CEI 55-8) specifica i seguenti metodi di prova:
- Prova 9: Colpo di calore
- Prova 10: Termoplasticità
- Prova 15: Indice di temperatura
- Prova 12:...