DS/EN 62595-2

LCD backlight unit - Part 2: Electro-optical measurement methods of LED backlight unit

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 February 2013
Status: active
Page Count: 22
ICS Code (Electronic display devices): 31.120
scope:

IEC 62595-2:2012 specifies the standard measurement conditions and measuring methods for determining electrical, optical, and electro-optical parameters of LED backlight units for liquid crystal displays. NOTE: Other backlights (Cold Cathode Fluorescent Lamps (CCFLs), External Electrode Fluorescent Lamps (EEFLs), Hot Cathode Fluorescent Lamps (HCFLs), Carbon Nano Tube (CNT), etc.) are excluded from this standard.

Document History

DS/EN 62595-2
February 28, 2013
LCD backlight unit - Part 2: Electro-optical measurement methods of LED backlight unit
IEC 62595-2:2012 specifies the standard measurement conditions and measuring methods for determining electrical, optical, and electro-optical parameters of LED backlight units for liquid crystal...
Advertisement