DSF/FprEN 60974-5

Arc welding equipment -- Part 5: Wire feeders

inactive
Organization: DS
Status: inactive
Page Count: 23
ICS Code (Welding equipment): 25.160.30
scope:

This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. The wire feeder may be a stand-alone unit which may be connected to a separate welding power source or one where the welding power source and the wire feeder are housed in a single enclosure. The wire feeder may be suitable for manually or mechanically guided torches. This part of IEC 60974 is not applicable to spool-on torches that are covered by IEC 60974-7. This part of IEC 60974 is not applicable to wire feeders which are designed mainly for use by laymen and design in accordance with IEC 60974-6. NOTE 1 Typical allied processes are electric arc cutting and arc spraying. NOTE 2 This standard does not include electromagnetic compatibility (EMC) requirements.

Document History

August 16, 2013
Arc welding equipment – Part 5: Wire feeders
IEC 60974-5:2013 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. This third edition cancels and...
March 7, 2008
Arc welding equipment – Part 5: Wire feeders
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. The wire feeder may be a...
December 4, 2006
Proposal for English title: Arc welding equipment - Part 5: Wire feeders
A description is not available for this item.
April 8, 2002
Arc welding equipment - Part 5: Wire feeders
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. The wire feeder may be a...
Arc welding equipment – Part 5: Wire feeders
This document specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. This document is applicable to wire...
DSF/FprEN 60974-5
Arc welding equipment -- Part 5: Wire feeders
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. The wire feeder may be a...
Arc welding equipment -- Part 5: Wire feeders
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. The wire feeder may be a...
Advertisement