DSF/ISO/FDIS 23273-2

Fuel cell road vehicles - Safety specifications - Part 2: Protection against hydrogen hazards for vehicles fuelled with compressed hydrogen

pending, Most Current
Organization: DS
Status: pending
Page Count: 13
ICS Code (Electric road vehicles): 43.120
scope:

This part of ISO 23273 specifies the essential requirements for fuel cell vehicles (FCV) with respect to the protection of persons and the environment inside and outside the vehicle against hydrogen-related hazards. It applies only to such FCV where compressed hydrogen is used as fuel for the fuel cell system. This part of ISO 23273 does not apply to manufacturing, maintenance, and repair. The requirements of this part of ISO 23273 address both normal operating (fault-free) and single-fault conditions of the vehicles.

Document History

DSF/ISO/FDIS 23273-2
Fuel cell road vehicles - Safety specifications - Part 2: Protection against hydrogen hazards for vehicles fuelled with compressed hydrogen
This part of ISO 23273 specifies the essential requirements for fuel cell vehicles (FCV) with respect to the protection of persons and the environment inside and outside the vehicle against...
Advertisement