DS/CEN/TS 16171
Sludge, treated biowaste and soil – Determination of elements using inductively coupled plasma mass spectrometry (ICP-MS)
| Organization: | DS |
| Publication Date: | 8 February 2013 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Wastes in general): | 13.030.01 |
| ICS Code (Liquid wastes. Sludge): | 13.030.20 |
scope:
This Technical Specification specifies a method for the determination of the following elements in aqua regia or nitric acid digests of sludge, treated biowaste and soil: Aluminium (Al), antimony (Sb), arsenic (As), barium (Ba), beryllium (Be), bismuth (Bi), boron (B), cadmium (Cd), calcium (Ca), cerium (Ce), cesium (Cs), chromium (Cr), cobalt (Co), copper (Cu), dysprosium (Dy), erbium (Er), europium (Eu), gadolinium (Gd), gallium (Ga), germanium (Ge), gold (Au), hafnium (Hf), holmium (Ho), indium (In), iridium (Ir), iron (Fe), lanthanum (La), lead (Pb), lithium (Li), lutetium (Lu), magnesium (Mg), manganese (Mn), mercury (Hg), molybdenum (Mo), neodymium (Nd), nickel (Ni), palladium (Pd), phosphorus (P), platinum (Pt), potassium (K), praseodymium (Pr), rhenium (Re), rhodium (Rh), rubidium (Rb), ruthenium (Ru), samarium (Sm), scandium (Sc), selenium (Se), silicon (Si), silver (Ag), sodium (Na), strontium (Sr), sulfur (S), tellurium (Te), terbium (Tb), thallium (Tl), thorium (Th), thulium (Tm), tin (Sn), titanium (Ti), tungsten (W), uranium (U), vanadium (V), ytterbium(Yb), yttrium (Y), zinc (Zn), and zirconium (Zr). The working range depends on the matrix and the interferences encountered. The limit of detection of the method is between 0,1 mg/kg dry matter and 2,0 mg/kg dry matter for most elements. The limit of detection will be higher in cases where the determination is likely to be interfered (see Clause 4) or in case of memory effects (see e.g. 8.2 of EN ISO 17294-1:2006).
Document History