DSF/ISO/DIS 17602

Ships and marine technology - Metal valves for use in flanged pipe - Face to face and centre to face dimensions

pending, Most Current
Organization: DS
Status: pending
Page Count: 18
ICS Code (Piping systems): 47.020.30
scope:

This international standard specifies the basic series of face-to-face or centre-to-face dimensions for two-way metal valves used in flanged pipe systems for ship and marine services. Each series of face-to-face or centreto- face dimensions may be used as required with flanges of mating dimensions conforming to ISO 7005- 1:2011, ISO 7005-2:1988 and ISO 7005-3:1988 or other national standards. The range of pressure ratings, in "K" values, is 5 - 10 - 16 - 20 - 30 - 40 and those specified in ISO 5752:1982. The range of nominal sizes, in "DN" or "A" values, is 15 - 20 - 25 - 32 - 40 - 50 - 65 - 80 - 100 - 125 - 150 - 200 - 250 - 300 - 350 - 400 - 450 - 500 - 550 - 600 - 650 - 700 - 750 - 800 - 900 - 1000 - 1200. NOTE For information, pressure ratings at room temperature (up to 120 degrees C) of K-series flanges are approximately as follows: Pressure Class 5K 10K 16K 20K 30K 40K Pressure rating (RT) 0,7MPa 1,4MPa 2,2MPa 3,4MPa 5,1MPa 6,8MPa Pressure rating may differ by valve materials, sizes and types. Reference shall be made to relevant product standards. For details of pressure temperature ratings of K-series flanges, refer to JIS Standards in the bibliography of this international standard. JIS F7300 "Shipbuilding-Application for valves and cocks" specifies a comprehensive guide for selection of valves listed in the tables 1 to 5.

Document History

DSF/ISO/DIS 17602
Ships and marine technology - Metal valves for use in flanged pipe - Face to face and centre to face dimensions
This international standard specifies the basic series of face-to-face or centre-to-face dimensions for two-way metal valves used in flanged pipe systems for ship and marine services. Each series of...
Advertisement