CEI EN 61375-2-1

Electronic railway equipment - Train communication network (TCN) Part 2-1: Wire Train Bus (WTB)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2013
Status: active
Page Count: 394
ICS Code (Railway rolling stock): 45.060
scope:

This part of IEC 61375 applies to data communication in Open Trains, i.e. it covers data communication between consists of the said open trains and data communication within the consists of the said open trains.

The applicability of this standard to the train communication bus (WTB) allows for interoperability of individual consists within Open Trains in international traffic. The data communication bus inside consists (e.g. MVB) is given as recommended solution to cope with the said TCN. In any case, proof of compatibility between WTB and a proposed consist network will have to be brought by the supplier.

This standard may be additionally applicable to closed trains and multiple unit trains when so agreed between purchaser and supplier.

NOTE 1 For a definition of Open Trains, Multiple Unit Trains and Closed Trains, see Clause 3.

NOTE 2 Road vehicles such as buses and trolley buses are not considered in this standard.

Document History

CEI EN 61375-2-1
January 1, 2013
Electronic railway equipment - Train communication network (TCN) Part 2-1: Wire Train Bus (WTB)
This part of IEC 61375 applies to data communication in Open Trains, i.e. it covers data communication between consists of the said open trains and data communication within the consists of the said...

References

Advertisement