CEI EN 50441-2

Cables for indoor residential telecommunication installations Part 2: Screened cables - Grade 1

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2013
Status: active
Page Count: 18
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This European Standard specifies the constructional details and performance requirements for cables for indoor Residential Cabling Systems characterized up to 100 MHz. Cables in this European Standard are based on the common design rules specified in EN 50290-2-1 and are specifically intended for supporting ICT and BCT applications (telephone, computer and TV services) as specified in EN 50173-4.

The cables covered in this European Standard are intended to operate with voltages and currents normally encountered in communication systems. These cables are not intended to be used in conjunction with low impedance sources, for example, the electrical power supply of public utility mains.

Cables covered in this European Standard may however be subjected to voltages of not more than 300 V a.c. or 450 V d.c and comply with the requirements of the Low Voltage Directive.

The maximum current rating per conductor is 3 A/mm² unless otherwise specified in the relevant detail specification.

Document History

CEI EN 50441-2
February 1, 2013
Cables for indoor residential telecommunication installations Part 2: Screened cables - Grade 1
This European Standard specifies the constructional details and performance requirements for cables for indoor Residential Cabling Systems characterized up to 100 MHz. Cables in this European...
November 1, 2006
Cables for indoor residential telecommunication installations - Part 2: Screened cables - Grade 2
Questa Norma tratta dei cavi da utilizzare per realizzare sistemi di cablaggio residenziale per interni. Tali cavi sono specificati per frequenze fino a 100 MHz. La loro progettazione è basata sulle...

References

Advertisement